Grayhill, Inc. Rotary Switches 50DP36-01-1-AJS

Description
Rotary Switch 2 ~ 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50DP36-01-1-AJS-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50DP36-01-1-AJS-ND
Rotary Switches 50DP36-01-1-AJS-ND
Rotary Switch 2 ~ 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50DP36-01-1-AJS
Rotary Switches 50DP36-01-1-AJS
Rotary Switches Rotary Switch, Adjustable stop, PC mount, 36°, 1 deck, 1 pole/deck, shorting

Rotary Switches Rotary Switch, Adjustable stop, PC mount, 36°, 1 deck, 1 pole/deck, shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 50DP36-01-1-AJS-ND 50DP36-01-1-AJS
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 52K3434 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Number of Poles 1 poles
Positions per Pole 10 Position
View Details
2 suppliers
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
N program - NHS - Main switch - NHS16/2-POL -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details