Grayhill, Inc. Rotary Switches 50KMBPT36-1A10N

Description
Rotary Switch 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50KMBPT36-1A10N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50KMBPT36-1A10N-ND
Rotary Switches 50KMBPT36-1A10N-ND
Rotary Switch 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 10 Position SP10T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50KMBPT36-1A10N
Rotary Switches 50KMBPT36-1A10N
Rotary Switches Rotary Switch, 1/4" shaft, military, screwdriver slot shaft, PC Mount, process seal, 36°, 1 deck, 1 pole/deck, 10 positions/pole, non-shorting, 50KMBPT36-01-1-10N-C

Rotary Switches Rotary Switch, 1/4" shaft, military, screwdriver slot shaft, PC Mount, process seal, 36°, 1 deck, 1 pole/deck, 10 positions/pole, non-shorting, 50KMBPT36-01-1-10N-C

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 50KMBPT36-1A10N-ND 50KMBPT36-1A10N
Product Name Rotary Switches Rotary Switches
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01KC10H-06XL - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
2 suppliers
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector Switches - 0033.4515-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details