Rotary Switch 2 ~ 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 2 Pole, Non-Shorting
SWITCH, ROTARY, DP4T, 200mA, 220V; No. of Switch Positions:4 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches RotarySwitch Adjstbl Stop 45deg
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7348-ND | 70216807 | 11C5078 | 50D45-01-2-AJN |
| Product Name | Rotary Switches | Switch, Rotary, Adjustable Stop, 45 Degree, 1 Deck, 2 Pole, Non-Shorting | Switch, Rotary, Dp4T, 200Ma, 220V; No. Of Switch Positions Grayhill | Rotary Switches |
| Actuator Type | Flush Actuator | |||
| Current Rating | 0.2 amps | 0.2 amps | 0.1 amps | |
| Angle of Throw | 45 degrees | 45 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 2 | 2 |