Grayhill, Inc. Rotary Switches 50D90-01-2-AJN

Description
Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7352-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7352-ND
Rotary Switches GH7352-ND
Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 2 Position DPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50D90-01-2-AJN
Rotary Switches 50D90-01-2-AJN
Rotary Switches RotarySwitch Adjstbl Stop 90deg

Rotary Switches RotarySwitch Adjstbl Stop 90deg

Buy Now Datasheet
Switch, Rotary, Dpdt, 200Ma, 220V; No. Of Switch Positions Grayhill - 11C5082 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dpdt, 200Ma, 220V; No. Of Switch Positions Grayhill
11C5082
Switch, Rotary, Dpdt, 200Ma, 220V; No. Of Switch Positions Grayhill 11C5082
SWITCH, ROTARY, DPDT, 200mA, 220V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DPDT, 200mA, 220V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7352-ND 50D90-01-2-AJN 11C5082
Product Name Rotary Switches Rotary Switches Switch, Rotary, Dpdt, 200Ma, 220V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 90 degrees 90 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
R program - RWS - Selector switch - RWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details