Grayhill, Inc. Switches - Rotary Switches 50KMPT45-01C04N

Description
Win Source Part Number: 991369-50KMPT45-01C0 4N Category: Switches>Rotary Switches Series: 50 Number of Positions: 4 Termination Style: PC Pin Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP4T Angle of Throw: 45° Depth Behind Panel: 14.63mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 150mA (AC), 200mA (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 50KMPT45
Request a Quote Datasheet
Description
Win Source Part Number: 991369-50KMPT45-01C0 4N Category: Switches>Rotary Switches Series: 50 Number of Positions: 4 Termination Style: PC Pin Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP4T Angle of Throw: 45° Depth Behind Panel: 14.63mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 150mA (AC), 200mA (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 50KMPT45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 50KMPT45-01C04N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
50KMPT45-01C04N
Switches - Rotary Switches 50KMPT45-01C04N
Win Source Part Number: 991369-50KMPT45-01C0 4N Category: Switches>Rotary Switches Series: 50 Number of Positions: 4 Termination Style: PC Pin Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP4T Angle of Throw: 45° Depth Behind Panel: 14.63mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 150mA (AC), 200mA (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 50KMPT45

Win Source Part Number: 991369-50KMPT45-01C04N
Category: Switches>Rotary Switches
Series: 50
Number of Positions: 4
Termination Style: PC Pin
Features: Process Sealed
Contact Finish: Gold
Package: Bulk
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 2
Circuit per Deck: DP4T
Angle of Throw: 45°
Depth Behind Panel: 14.63mm
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 150mA (AC), 200mA (DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 50KMPT45

Buy Now Datasheet
Rotary Switches - 50KMPT45-01C04N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50KMPT45-01C04N-ND
Rotary Switches 50KMPT45-01C04N-ND
Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50KMPT45-01C04N
Rotary Switches 50KMPT45-01C04N
Rotary Switches Rotary Switch, 1/4" shaft, military, PC mount, process seal, 45°, 1 deck, 2 pole/deck, 4 positions/pole, non-shorting, 50KMPT45-01C04N

Rotary Switches Rotary Switch, 1/4" shaft, military, PC mount, process seal, 45°, 1 deck, 2 pole/deck, 4 positions/pole, non-shorting, 50KMPT45-01C04N

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 50KMPT45-01C04N 50KMPT45-01C04N-ND 50KMPT45-01C04N
Product Name Switches - Rotary Switches Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details