Rotary Switch 4 Position DP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, 1/4" shaft, military, screwdriver slot shaft,45°, 1 deck, 2 pole/deck, 4 positions/pole, non-shorting, 50KMBT45-1C04N
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 50KMBT45-01C04N-ND | 50KMBT45-01C04N |
| Product Name | Rotary Switches | Rotary Switches |
| Current Rating | 0.2 amps | |
| Angle of Throw | 45 degrees | |
| Number of Decks | 1 |