OK International Soldering, Desoldering, Rework Products SMTC-1173

Description
SMTC REWORK CARTRIDGE, KNIFE, WI
Request a Quote Datasheet
Description
SMTC REWORK CARTRIDGE, KNIFE, WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SMTC-1173-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SMTC-1173-ND
Soldering, Desoldering, Rework Products 5358-SMTC-1173-ND
SMTC REWORK CARTRIDGE, KNIFE, WI

SMTC REWORK CARTRIDGE, KNIFE, WI

Buy Now Datasheet
Metcal Smartheat Rework Cartridge SMTC-1173 - Knife Tip - 0.65 in Tip Length - 0.19 in Tip Width - SMTC-1173 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-1173 - Knife Tip - 0.65 in Tip Length - 0.19 in Tip Width
SMTC-1173
Metcal Smartheat Rework Cartridge SMTC-1173 - Knife Tip - 0.65 in Tip Length - 0.19 in Tip Width SMTC-1173
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.19 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700 (Wide)

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.19 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700 (Wide)

Buy Now
Tip Cartridge, Desolder 45+ Knife 0.19In; Tip / Nozzle Width Metcal - 21H9288 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desolder 45+ Knife 0.19In; Tip / Nozzle Width Metcal
21H9288
Tip Cartridge, Desolder 45+ Knife 0.19In; Tip / Nozzle Width Metcal 21H9288
TIP CARTRIDGE, DESOLDER 45+ KNIFE 0.19IN; Tip / Nozzle Width:5.84mm; Tip / Nozzle Style:Knife; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:0.65" RoHS Compliant: Yes

TIP CARTRIDGE, DESOLDER 45+ KNIFE 0.19IN; Tip / Nozzle Width:5.84mm; Tip / Nozzle Style:Knife; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:0.65" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SMTC-1173-ND SMTC-1173 21H9288
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Rework Cartridge SMTC-1173 - Knife Tip - 0.65 in Tip Length - 0.19 in Tip Width Tip Cartridge, Desolder 45+ Knife 0.19In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 2024526 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 30 kHz - AGM30-500P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details