OK International Soldering, Desoldering, Rework Products SFV-CH18AR

Description
SOLDERING TIP, CHISEL, 1.8 MM (.
Request a Quote Datasheet
Description
SOLDERING TIP, CHISEL, 1.8 MM (.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFV-CH18AR-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFV-CH18AR-ND
Soldering, Desoldering, Rework Products 5358-SFV-CH18AR-ND
SOLDERING TIP, CHISEL, 1.8 MM (.

SOLDERING TIP, CHISEL, 1.8 MM (.

Buy Now Datasheet
Tip / Nozzle Width Metcal - 90T9062 - Newark, An Avnet Company
Chicago, IL, United States
Tip / Nozzle Width Metcal
90T9062
Tip / Nozzle Width Metcal 90T9062
Tip / Nozzle Width:1.8mm; Tip / Nozzle Style:Fine Point; For Use With:MFR-PST, PS-800E System; Product Range:-; Tip / Nozzle Length:13.4mm RoHS Compliant: Yes

Tip / Nozzle Width:1.8mm; Tip / Nozzle Style:Fine Point; For Use With:MFR-PST, PS-800E System; Product Range:-; Tip / Nozzle Length:13.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Fine Point, 1.8 Mm Rohs Compliant Metcal - 50M7836 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Fine Point, 1.8 Mm Rohs Compliant Metcal
50M7836
Soldering Iron Tip, Fine Point, 1.8 Mm Rohs Compliant Metcal 50M7836
Soldering Iron Tip, Fine Point, 1.8 mm RoHS Compliant: Yes

Soldering Iron Tip, Fine Point, 1.8 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip SFV-CH18AR - Chisel Tip - 0.528 in Tip Length - 0.07 in Tip Width - METCAL SFV-CH18AR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SFV-CH18AR - Chisel Tip - 0.528 in Tip Length - 0.07 in Tip Width
METCAL SFV-CH18AR
Metcal Smartheat Soldering Tip SFV-CH18AR - Chisel Tip - 0.528 in Tip Length - 0.07 in Tip Width METCAL SFV-CH18AR
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.528 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.528 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFV-CH18AR-ND 90T9062 METCAL SFV-CH18AR
Product Name Soldering, Desoldering, Rework Products Tip / Nozzle Width Metcal Metcal Smartheat Soldering Tip SFV-CH18AR - Chisel Tip - 0.528 in Tip Length - 0.07 in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details