OK International Soldering, Desoldering, Rework Products SMTC-1167

Description
SMTC REWORK CARTRIDGE, HOOF, 1.5
Request a Quote Datasheet
Description
SMTC REWORK CARTRIDGE, HOOF, 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SMTC-1167-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SMTC-1167-ND
Soldering, Desoldering, Rework Products 5358-SMTC-1167-ND
SMTC REWORK CARTRIDGE, HOOF, 1.5

SMTC REWORK CARTRIDGE, HOOF, 1.5

Buy Now Datasheet
Soldering Iron Tips - 2763598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763598
Soldering Iron Tips 2763598
CARTRIDGE, HOOF, 1.5MM (0.06 IN), 60 DEG

CARTRIDGE, HOOF, 1.5MM (0.06 IN), 60 DEG

Supplier's Site
Metcal Smartheat Rework Cartridge SMTC-1167 - Hoof Tip - 0.65 in Tip Length - 0.06 in Tip Width - SMTC-1167 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-1167 - Hoof Tip - 0.65 in Tip Length - 0.06 in Tip Width
SMTC-1167
Metcal Smartheat Rework Cartridge SMTC-1167 - Hoof Tip - 0.65 in Tip Length - 0.06 in Tip Width SMTC-1167
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Solder, Mini Hoof, 1.52Mm; Tip / Nozzle Width Metcal - 76K2390 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Mini Hoof, 1.52Mm; Tip / Nozzle Width Metcal
76K2390
Tip Cartridge, Solder, Mini Hoof, 1.52Mm; Tip / Nozzle Width Metcal 76K2390
TIP CARTRIDGE, SOLDER, MINI HOOF, 1.52MM; Tip / Nozzle Width:1.52mm; Tip / Nozzle Style:Mini Hoof; For Use With:MX Series Soldering Rework Stations; Product Range:SMTC Series; Tip / Nozzle Length:16.51mm RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, MINI HOOF, 1.52MM; Tip / Nozzle Width:1.52mm; Tip / Nozzle Style:Mini Hoof; For Use With:MX Series Soldering Rework Stations; Product Range:SMTC Series; Tip / Nozzle Length:16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Angled Faced, 1.52 Mm Rohs Compliant Metcal - 14J8784 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Angled Faced, 1.52 Mm Rohs Compliant Metcal
14J8784
Soldering Iron Tip, Angled Faced, 1.52 Mm Rohs Compliant Metcal 14J8784
Soldering Iron Tip, Angled Faced, 1.52 mm RoHS Compliant: Yes

Soldering Iron Tip, Angled Faced, 1.52 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SMTC-1167-ND 2763598 SMTC-1167 76K2390
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Metcal Smartheat Rework Cartridge SMTC-1167 - Hoof Tip - 0.65 in Tip Length - 0.06 in Tip Width Tip Cartridge, Solder, Mini Hoof, 1.52Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 547846 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details