CARTRIDGE, HOOK, LONG, 0.5MM (0.
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hook tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.6 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
REWORK TIP, SOLDERING, MICRO FINE 0.02IN; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:Micro Fine Drag; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Features:600 Series RoHS Compliant: Yes
| DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-SMTC-0172-ND | SMTC-0172 | 76K2372 |
| Product Name | Soldering, Desoldering, Rework Products | Metcal Smartheat Rework Cartridge SMTC-0172 - Hook Tip - 0.6 in Tip Length - 0.02 in Tip Width | Rework Tip, Soldering, Micro Fine 0.02In; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |