OK International Tip, Desoldering, Micro Fine Hoof 1.14Mm; Tip / Nozzle Width Metcal SMTC-0174

Description
TIP, DESOLDERING, MICRO FINE HOOF 1.14MM; Tip / Nozzle Width:1.14mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Description
TIP, DESOLDERING, MICRO FINE HOOF 1.14MM; Tip / Nozzle Width:1.14mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro Fine Hoof Desoldering Tip, part number 72C6553, features a nozzle width of 1.14mm, making it suitable for precision desoldering tasks. This tip is specifically designed for use with chip components such as 0201 and 0402, and is compatible with MX Series soldering rework stations. The product is part of the Microfine Rework Tip Series and is RoHS compliant, ensuring it meets environmental standards. Its design allows for effective heat transfer and control, which is essential for delicate soldering applications.

Datasheet Summary
Powered by GS/AI

The Micro Fine Hoof Desoldering Tip, part number 72C6553, features a nozzle width of 1.14mm, making it suitable for precision desoldering tasks. This tip is specifically designed for use with chip components such as 0201 and 0402, and is compatible with MX Series soldering rework stations. The product is part of the Microfine Rework Tip Series and is RoHS compliant, ensuring it meets environmental standards. Its design allows for effective heat transfer and control, which is essential for delicate soldering applications.

Suppliers

Company
Product
Description
Supplier Links
Tip, Desoldering, Micro Fine Hoof 1.14Mm; Tip / Nozzle Width Metcal - 72C6553 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, Micro Fine Hoof 1.14Mm; Tip / Nozzle Width Metcal
72C6553
Tip, Desoldering, Micro Fine Hoof 1.14Mm; Tip / Nozzle Width Metcal 72C6553
TIP, DESOLDERING, MICRO FINE HOOF 1.14MM; Tip / Nozzle Width:1.14mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP, DESOLDERING, MICRO FINE HOOF 1.14MM; Tip / Nozzle Width:1.14mm; Tip / Nozzle Style:Micro Fine Hoof; For Use With:Chip 0201, 0402 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-0174 - Hoof Tip - 0.65 in Tip Length - 0.045 in Tip Width - SMTC-0174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-0174 - Hoof Tip - 0.65 in Tip Length - 0.045 in Tip Width
SMTC-0174
Metcal Smartheat Rework Cartridge SMTC-0174 - Hoof Tip - 0.65 in Tip Length - 0.045 in Tip Width SMTC-0174
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.045 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.045 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 72C6553 SMTC-0174
Product Name Tip, Desoldering, Micro Fine Hoof 1.14Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-0174 - Hoof Tip - 0.65 in Tip Length - 0.045 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024532 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details