OK International Soldering, Desoldering, Rework Products SFV-CH15A

Description
SOLDERING TIP, CHISEL, 1.5 MM (0
Request a Quote Datasheet
Description
SOLDERING TIP, CHISEL, 1.5 MM (0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFV-CH15A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFV-CH15A-ND
Soldering, Desoldering, Rework Products 5358-SFV-CH15A-ND
SOLDERING TIP, CHISEL, 1.5 MM (0

SOLDERING TIP, CHISEL, 1.5 MM (0

Buy Now Datasheet
Soldering Iron Tips - 420996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
420996
Soldering Iron Tips 420996
OKI Soldr Tip SFV-CH15A Tapr Chisl 1.5mm

OKI Soldr Tip SFV-CH15A Tapr Chisl 1.5mm

Supplier's Site
Metcal Smartheat Soldering Tip SFV-CH15A - Chisel Tip - 0.06 in Tip Width - SFV-CH15A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SFV-CH15A - Chisel Tip - 0.06 in Tip Width
SFV-CH15A
Metcal Smartheat Soldering Tip SFV-CH15A - Chisel Tip - 0.06 in Tip Width SFV-CH15A
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.06 in. This soldering tip is designed to work with PS-900 - Soldering System.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.06 in. This soldering tip is designed to work with PS-900 - Soldering System.

Buy Now
Tip, Soldering, Chisel, 0.06In; Tip / Nozzle Width Metcal - 77M9252 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Chisel, 0.06In; Tip / Nozzle Width Metcal
77M9252
Tip, Soldering, Chisel, 0.06In; Tip / Nozzle Width Metcal 77M9252
TIP, SOLDERING, CHISEL, 0.06IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Chisel; For Use With:MFR-PST & PS-800E Systems with MFR-CA2 & PS-CA2 Coils; Product Range:PS-900 Series; Tip / Nozzle Length:0.528" RoHS Compliant: Yes

TIP, SOLDERING, CHISEL, 0.06IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Chisel; For Use With:MFR-PST & PS-800E Systems with MFR-CA2 & PS-CA2 Coils; Product Range:PS-900 Series; Tip / Nozzle Length:0.528" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 1.5 Mm Rohs Compliant Metcal - 50M7835 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 1.5 Mm Rohs Compliant Metcal
50M7835
Soldering Iron Tip, Chisel, 1.5 Mm Rohs Compliant Metcal 50M7835
Soldering Iron Tip, Chisel, 1.5 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 1.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFV-CH15A-ND 420996 SFV-CH15A 77M9252
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Metcal Smartheat Soldering Tip SFV-CH15A - Chisel Tip - 0.06 in Tip Width Tip, Soldering, Chisel, 0.06In; Tip / Nozzle Width Metcal
Equipment Type Tip Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Solder Wicks - 6347923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Welding Machine 35 kHz - Standard 745 Series - Rinco Ultrasonics USA
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics
View Details