OK International Soldering, Desoldering, Rework Products SFP-CHB15

Description
SFP SOLDERING CARTRIDGE, CHISEL,
Request a Quote Datasheet
Description
SFP SOLDERING CARTRIDGE, CHISEL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFP-CHB15-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-CHB15-ND
Soldering, Desoldering, Rework Products 5358-SFP-CHB15-ND
SFP SOLDERING CARTRIDGE, CHISEL,

SFP SOLDERING CARTRIDGE, CHISEL,

Buy Now Datasheet
Tip Cartridge, Solder, 30+ Chisel, 1.5Mm; Tip / Nozzle Width Metcal - 66K6711 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel, 1.5Mm; Tip / Nozzle Width Metcal
66K6711
Tip Cartridge, Solder, 30+ Chisel, 1.5Mm; Tip / Nozzle Width Metcal 66K6711
TIP CARTRIDGE, SOLDER, 30+ CHISEL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.474" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.474" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Chisel Tip SFP-CHB15 - Chisel Tip - 0.474 in Tip Length - 0.06 in Tip Width - METCAL SFP-CHB15 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Chisel Tip SFP-CHB15 - Chisel Tip - 0.474 in Tip Length - 0.06 in Tip Width
METCAL SFP-CHB15
Metcal Smartheat Chisel Tip SFP-CHB15 - Chisel Tip - 0.474 in Tip Length - 0.06 in Tip Width METCAL SFP-CHB15
The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.474 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.474 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFP-CHB15-ND 66K6711 METCAL SFP-CHB15
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Solder, 30+ Chisel, 1.5Mm; Tip / Nozzle Width Metcal Metcal Smartheat Chisel Tip SFP-CHB15 - Chisel Tip - 0.474 in Tip Length - 0.06 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4795932 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details