TIP CARTRIDGE, SOLDERING, TUNNEL, 5.08MM; Tip / Nozzle Width:5.08mm; Tip / Nozzle Style:Tunnel; For Use With:SOIC-14, SOIC-16 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.2 x 0.4 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 76K2380 | SMTC-106 |
| Product Name | Tip Cartridge, Soldering, Tunnel, 5.08Mm; Tip / Nozzle Width Metcal | Metcal Smartheat Rework Cartridge SMTC-106 - Tunnel Tip - 0.2 x 0.4 in Tip Width |
| Process Capability | Soldering Stations, Irons & Accessories |