OK International Soldering, Desoldering, Rework Products SFV-CH50

Description
SOLDERING TIP, CHISEL, EXTRA LAR
Request a Quote Datasheet
Description
SOLDERING TIP, CHISEL, EXTRA LAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFV-CH50-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFV-CH50-ND
Soldering, Desoldering, Rework Products 5358-SFV-CH50-ND
SOLDERING TIP, CHISEL, EXTRA LAR

SOLDERING TIP, CHISEL, EXTRA LAR

Buy Now Datasheet
Tip, Soldering, Chisel, 5Mm; Tip / Nozzle Width Metcal - 66K6731 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Chisel, 5Mm; Tip / Nozzle Width Metcal
66K6731
Tip, Soldering, Chisel, 5Mm; Tip / Nozzle Width Metcal 66K6731
TIP, SOLDERING, CHISEL, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:MFR-PST & PS-800E Systems with MFR-CA2 & PS-CA2 Coils; Product Range:PS-900 Series; Tip / Nozzle Length:0.4"; Tip / Nozzle Thickness:0.2" RoHS Compliant: Yes

TIP, SOLDERING, CHISEL, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:MFR-PST & PS-800E Systems with MFR-CA2 & PS-CA2 Coils; Product Range:PS-900 Series; Tip / Nozzle Length:0.4"; Tip / Nozzle Thickness:0.2" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, 30 Chisel, 5 Mm Rohs Compliant Metcal - 31M0400 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30 Chisel, 5 Mm Rohs Compliant Metcal
31M0400
Soldering Iron Tip, 30 Chisel, 5 Mm Rohs Compliant Metcal 31M0400
Soldering Iron Tip, 30 Chisel, 5 mm RoHS Compliant: Yes

Soldering Iron Tip, 30 Chisel, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip SFV-CH50 - Chisel Tip - 0.4 in Tip Length - 0.2 in Tip Width - SFV-CH50 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SFV-CH50 - Chisel Tip - 0.4 in Tip Length - 0.2 in Tip Width
SFV-CH50
Metcal Smartheat Soldering Tip SFV-CH50 - Chisel Tip - 0.4 in Tip Length - 0.2 in Tip Width SFV-CH50
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.4 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.4 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFV-CH50-ND 66K6731 SFV-CH50
Product Name Soldering, Desoldering, Rework Products Tip, Soldering, Chisel, 5Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Tip SFV-CH50 - Chisel Tip - 0.4 in Tip Length - 0.2 in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Solder Pastes - 2349620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Welding Unit 70 kHz - HG70-1 - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details