OK International Tip Cartridge, Soldering, Tunnel 0.204In; Tip / Nozzle Width Metcal SMTC-0142

Description
TIP CARTRIDGE, SOLDERING, TUNNEL 0.204IN; Tip / Nozzle Width:5.18mm; Tip / Nozzle Style:Tunnel; For Use With:SOIC-14 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:0.35" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, TUNNEL 0.204IN; Tip / Nozzle Width:5.18mm; Tip / Nozzle Style:Tunnel; For Use With:SOIC-14 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:0.35" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Tunnel 0.204In; Tip / Nozzle Width Metcal - 41B5802 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Tunnel 0.204In; Tip / Nozzle Width Metcal
41B5802
Tip Cartridge, Soldering, Tunnel 0.204In; Tip / Nozzle Width Metcal 41B5802
TIP CARTRIDGE, SOLDERING, TUNNEL 0.204IN; Tip / Nozzle Width:5.18mm; Tip / Nozzle Style:Tunnel; For Use With:SOIC-14 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:0.35" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, TUNNEL 0.204IN; Tip / Nozzle Width:5.18mm; Tip / Nozzle Style:Tunnel; For Use With:SOIC-14 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:0.35" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-0142 - Tunnel Tip - 0.204 x 0.35 in Tip Width - SMTC-0142 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-0142 - Tunnel Tip - 0.204 x 0.35 in Tip Width
SMTC-0142
Metcal Smartheat Rework Cartridge SMTC-0142 - Tunnel Tip - 0.204 x 0.35 in Tip Width SMTC-0142
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.204 x 0.35 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.204 x 0.35 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 41B5802 SMTC-0142
Product Name Tip Cartridge, Soldering, Tunnel 0.204In; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-0142 - Tunnel Tip - 0.204 x 0.35 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631087 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details