OK International Tip Cartridge, Soldering, Quad, 11.18Mm; Tip / Nozzle Width Metcal SMTC-1120

Description
TIP CARTRIDGE, SOLDERING, QUAD, 11.18MM; Tip / Nozzle Width:11.18mm; Tip / Nozzle Style:Quad; For Use With:SQFP-64 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, QUAD, 11.18MM; Tip / Nozzle Width:11.18mm; Tip / Nozzle Style:Quad; For Use With:SQFP-64 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Quad, 11.18Mm; Tip / Nozzle Width Metcal - 41B5836 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Quad, 11.18Mm; Tip / Nozzle Width Metcal
41B5836
Tip Cartridge, Soldering, Quad, 11.18Mm; Tip / Nozzle Width Metcal 41B5836
TIP CARTRIDGE, SOLDERING, QUAD, 11.18MM; Tip / Nozzle Width:11.18mm; Tip / Nozzle Style:Quad; For Use With:SQFP-64 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, QUAD, 11.18MM; Tip / Nozzle Width:11.18mm; Tip / Nozzle Style:Quad; For Use With:SQFP-64 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-1120 - Quad Tip - 0.44 x 0.44 in Tip Width - SMTC-1120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-1120 - Quad Tip - 0.44 x 0.44 in Tip Width
SMTC-1120
Metcal Smartheat Rework Cartridge SMTC-1120 - Quad Tip - 0.44 x 0.44 in Tip Width SMTC-1120
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.44 x 0.44 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.44 x 0.44 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 41B5836 SMTC-1120
Product Name Tip Cartridge, Soldering, Quad, 11.18Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-1120 - Quad Tip - 0.44 x 0.44 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631091 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details