OK International Tip Cartridge, Soldering, Slot, 1.78Mm; Tip / Nozzle Width Metcal SMTC-096

Description
TIP CARTRIDGE, SOLDERING, SLOT, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E, STSS/MX; Product Range:-; Features:0402, 0603 Chip Applications; 600 Series RoHS Compliant: Yes
Description
TIP CARTRIDGE, SOLDERING, SLOT, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E, STSS/MX; Product Range:-; Features:0402, 0603 Chip Applications; 600 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Slot, 1.78Mm; Tip / Nozzle Width Metcal - 76K2377 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Slot, 1.78Mm; Tip / Nozzle Width Metcal
76K2377
Tip Cartridge, Soldering, Slot, 1.78Mm; Tip / Nozzle Width Metcal 76K2377
TIP CARTRIDGE, SOLDERING, SLOT, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E, STSS/MX; Product Range:-; Features:0402, 0603 Chip Applications; 600 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, SLOT, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E, STSS/MX; Product Range:-; Features:0402, 0603 Chip Applications; 600 Series RoHS Compliant: Yes

Supplier's Site
Metcal Smartheat Rework Cartridge SMTC-096 - Slot Tip - 0.070 x 0.04 in Tip Width - SMTC-096 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-096 - Slot Tip - 0.070 x 0.04 in Tip Width
SMTC-096
Metcal Smartheat Rework Cartridge SMTC-096 - Slot Tip - 0.070 x 0.04 in Tip Width SMTC-096
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.070 x 0.04 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.070 x 0.04 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 76K2377 SMTC-096
Product Name Tip Cartridge, Soldering, Slot, 1.78Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-096 - Slot Tip - 0.070 x 0.04 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Height Sensor Has a Stainless Steel Ball Transfer that is Particularly Useful to Maintain Contact on Curved Surfaces or Vertical Applications - GK-190-602 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details
Plasma Cutting System - X-Definition™ XPR170™ - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Maximum Duty Cycle 100 %
View Details