OK International Metcal Smartheat Soldering Tip PHT-750326 - Chisel Tip - 0.472 in Tip Length - 0.06 in Tip Width PHT-750326

Description
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.472 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 750
Datasheet
Description
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.472 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 750
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Soldering Tip PHT-750326 - Chisel Tip - 0.472 in Tip Length - 0.06 in Tip Width - PHT-750326 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip PHT-750326 - Chisel Tip - 0.472 in Tip Length - 0.06 in Tip Width
PHT-750326
Metcal Smartheat Soldering Tip PHT-750326 - Chisel Tip - 0.472 in Tip Length - 0.06 in Tip Width PHT-750326
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.472 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 750

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.472 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 750

Buy Now
Tip, Soldering, 30° Chisel Bent, 1.5Mm; Tip / Nozzle Width Metcal - 69K0171 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, 30° Chisel Bent, 1.5Mm; Tip / Nozzle Width Metcal
69K0171
Tip, Soldering, 30° Chisel Bent, 1.5Mm; Tip / Nozzle Width Metcal 69K0171
TIP, SOLDERING, 30° CHISEL BENT, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal PS-800 Soldering System; Product Range:-; Tip / Nozzle Length:0.472" RoHS Compliant: Yes

TIP, SOLDERING, 30° CHISEL BENT, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal PS-800 Soldering System; Product Range:-; Tip / Nozzle Length:0.472" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PHT-750326 69K0171
Product Name Metcal Smartheat Soldering Tip PHT-750326 - Chisel Tip - 0.472 in Tip Length - 0.06 in Tip Width Tip, Soldering, 30° Chisel Bent, 1.5Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024528 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details