OK International Soldering Iron Tips SFP-CN04

Description
Conical cartridge 0.4mm
Request a Quote Datasheet
Description
Conical cartridge 0.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 6124411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124411
Soldering Iron Tips 6124411
Conical cartridge 0.4mm

Conical cartridge 0.4mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-SFP-CN04-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-CN04-ND
Soldering, Desoldering, Rework Products 5358-SFP-CN04-ND
SFP SOLDERING CARTRIDGE, CONICAL

SFP SOLDERING CARTRIDGE, CONICAL

Buy Now Datasheet
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal - 66K6721 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal
66K6721
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal 66K6721
TIP CARTRIDGE, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.34"; Tip / Nozzle Thickness:0.016" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.34"; Tip / Nozzle Thickness:0.016" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal - 31M0393 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal
31M0393
Soldering Iron Tip, Conical, 0.4 Mm Rohs Compliant Metcal 31M0393
Soldering Iron Tip, Conical, 0.4 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, 0.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Conical Tip SFP-CN04 - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width - METCAL SFP-CN04 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Conical Tip SFP-CN04 - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width
METCAL SFP-CN04
Metcal Smartheat Conical Tip SFP-CN04 - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width METCAL SFP-CN04
The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.34 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.34 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6124411 5358-SFP-CN04-ND 66K6721 METCAL SFP-CN04
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal Metcal Smartheat Conical Tip SFP-CN04 - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welding Arc Robotic End Effector - KUKA ready2_arc - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Welding; Arc
Material Capability Steel
View Details
LOCTITE NC-OO WICK (Known as Multicore NC-00) - 8799568035841 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details