OK International Soldering Iron Tips SFV-CN05

Description
OKI Solder Tip SFV-CN05 Cone Point 0.5mm
Request a Quote Datasheet
Description
OKI Solder Tip SFV-CN05 Cone Point 0.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 420984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
420984
Soldering Iron Tips 420984
OKI Solder Tip SFV-CN05 Cone Point 0.5mm

OKI Solder Tip SFV-CN05 Cone Point 0.5mm

Supplier's Site
Metcal Smartheat Soldering Tip SFV-CN05 - Conical Tip - 0.34 in Tip Length - 0.02 in Tip Width - SFV-CN05 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SFV-CN05 - Conical Tip - 0.34 in Tip Length - 0.02 in Tip Width
SFV-CN05
Metcal Smartheat Soldering Tip SFV-CN05 - Conical Tip - 0.34 in Tip Length - 0.02 in Tip Width SFV-CN05
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.34 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.34 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now
Tip, Soldering, Conical, 0.5Mm; Tip / Nozzle Width Metcal - 66K6736 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical, 0.5Mm; Tip / Nozzle Width Metcal
66K6736
Tip, Soldering, Conical, 0.5Mm; Tip / Nozzle Width Metcal 66K6736
TIP, SOLDERING, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:MFR-PST & PS-800E Systems with MFR-CA2 & PS-CA2 Coils; Product Range:PS-900 Series; Tip / Nozzle Length:0.34" RoHS Compliant: Yes

TIP, SOLDERING, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:MFR-PST & PS-800E Systems with MFR-CA2 & PS-CA2 Coils; Product Range:PS-900 Series; Tip / Nozzle Length:0.34" RoHS Compliant: Yes

Supplier's Site
Soldering Iron Tip, Conical, 0.5 Mm Rohs Compliant Metcal - 31M0403 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 0.5 Mm Rohs Compliant Metcal
31M0403
Soldering Iron Tip, Conical, 0.5 Mm Rohs Compliant Metcal 31M0403
Soldering Iron Tip, Conical, 0.5 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, 0.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 420984 SFV-CN05 66K6736
Product Name Soldering Iron Tips Metcal Smartheat Soldering Tip SFV-CN05 - Conical Tip - 0.34 in Tip Length - 0.02 in Tip Width Tip, Soldering, Conical, 0.5Mm; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7998957 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details