Apex Tool Group, LLC Soldering, Desoldering, Rework Products PTAA8

Description
"TIP SINGLE FLAT 1/16"" 800F"
Request a Quote Datasheet
Description
"TIP SINGLE FLAT 1/16"" 800F"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - PTAA8-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
PTAA8-ND
Soldering, Desoldering, Rework Products PTAA8-ND
"TIP SINGLE FLAT 1/16"" 800F"

"TIP SINGLE FLAT 1/16"" 800F"

Buy Now Datasheet
Weller Single Flat Tip PTAA8 - Single Flat Tip - 0.62 in Tip Length - 0.062 in Tip Width - 0.04 in Thick - 037103-47342 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Single Flat Tip PTAA8 - Single Flat Tip - 0.62 in Tip Length - 0.062 in Tip Width - 0.04 in Thick
037103-47342
Weller Single Flat Tip PTAA8 - Single Flat Tip - 0.62 in Tip Length - 0.062 in Tip Width - 0.04 in Thick 037103-47342
The Weller single flat tip is sold 1 pack per case and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.062 in, length of 0.62 in and thickness of 0.04 in. This single flat tip is designed to work with TC201 - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 800 F

The Weller single flat tip is sold 1 pack per case and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.062 in, length of 0.62 in and thickness of 0.04 in. This single flat tip is designed to work with TC201 - Soldering Iron. Additional, and potentially important, information was collected about this product: Tip Temperature: 800 F

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PTAA8-ND 037103-47342
Product Name Soldering, Desoldering, Rework Products Weller Single Flat Tip PTAA8 - Single Flat Tip - 0.62 in Tip Length - 0.062 in Tip Width - 0.04 in Thick
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Irons - 1611963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - ADG20-2000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details