OK International Tip / Nozzle Width Metcal SCV-CNB04AR

Description
Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:SCV Series RoHS Compliant: Yes
Datasheet
Description
Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:SCV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip / Nozzle Width Metcal - 32T3047 - Newark, An Avnet Company
Chicago, IL, United States
Tip / Nozzle Width Metcal
32T3047
Tip / Nozzle Width Metcal 32T3047
Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:SCV Series RoHS Compliant: Yes

Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:SCV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip SCV-CNB04AR - Conical Tip - 0.77 in Tip Length - 0.016 in Tip Width - METCAL SCV-CNB04AR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SCV-CNB04AR - Conical Tip - 0.77 in Tip Length - 0.016 in Tip Width
METCAL SCV-CNB04AR
Metcal Smartheat Soldering Tip SCV-CNB04AR - Conical Tip - 0.77 in Tip Length - 0.016 in Tip Width METCAL SCV-CNB04AR
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.77 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.77 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 32T3047 METCAL SCV-CNB04AR
Product Name Tip / Nozzle Width Metcal Metcal Smartheat Soldering Tip SCV-CNB04AR - Conical Tip - 0.77 in Tip Length - 0.016 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024497 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 AIR - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details