OK International Tools, Tips Soldering; Tip / Nozzle Width Metcal SMTC-1118

Description
Tools, Tips Soldering; Tip / Nozzle Width:15.49mm; Tip / Nozzle Style:Quad; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
Tools, Tips Soldering; Tip / Nozzle Width:15.49mm; Tip / Nozzle Style:Quad; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Tips Soldering; Tip / Nozzle Width Metcal - 83F2260 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Tips Soldering; Tip / Nozzle Width Metcal
83F2260
Tools, Tips Soldering; Tip / Nozzle Width Metcal 83F2260
Tools, Tips Soldering; Tip / Nozzle Width:15.49mm; Tip / Nozzle Style:Quad; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Tools, Tips Soldering; Tip / Nozzle Width:15.49mm; Tip / Nozzle Style:Quad; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-1118 - Quad Tip - 0.61 x 0.61 in Tip Width - SMTC-1118 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-1118 - Quad Tip - 0.61 x 0.61 in Tip Width
SMTC-1118
Metcal Smartheat Rework Cartridge SMTC-1118 - Quad Tip - 0.61 x 0.61 in Tip Width SMTC-1118
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.61 x 0.61 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.61 x 0.61 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 83F2260 SMTC-1118
Product Name Tools, Tips Soldering; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-1118 - Quad Tip - 0.61 x 0.61 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2384455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details