OK International Soldering, Desoldering, Rework Products PTTC-605

Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet
Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-PTTC-605-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-PTTC-605-ND
Soldering, Desoldering, Rework Products 5358-PTTC-605-ND
PTTC SOLDER TWEEZER CARTRIDGE, B

PTTC SOLDER TWEEZER CARTRIDGE, B

Buy Now Datasheet
Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal - 40P1965 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal
40P1965
Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal 40P1965
TWEEZER CARTRIDGE, SOLDERING, BLADE 16MM; Tip / Nozzle Width:16mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes

TWEEZER CARTRIDGE, SOLDERING, BLADE 16MM; Tip / Nozzle Width:16mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Tweezer Cartridge PTTC-605 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick - METCAL PTTC-605 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-605 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick
METCAL PTTC-605
Metcal Smartheat Tweezer Cartridge PTTC-605 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick METCAL PTTC-605
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 16 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 16 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-PTTC-605-ND 40P1965 METCAL PTTC-605
Product Name Soldering, Desoldering, Rework Products Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal Metcal Smartheat Tweezer Cartridge PTTC-605 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Desoldering Nozzles - 2024492 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Submerged Arc Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A), Electroslag (ESW); Cutting / Gouging Equipment; Welding; Multi-process
Material Capability Steel, Stainless Steel
View Details
Thinline Weld Head - 87A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details