OK International Soldering, Desoldering, Rework Products SFP-CNL06

Description
SFP SOLDERING CARTRIDGE, CONICAL
Request a Quote Datasheet
Description
SFP SOLDERING CARTRIDGE, CONICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFP-CNL06-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-CNL06-ND
Soldering, Desoldering, Rework Products 5358-SFP-CNL06-ND
SFP SOLDERING CARTRIDGE, CONICAL

SFP SOLDERING CARTRIDGE, CONICAL

Buy Now Datasheet
Tip, Soldering Iron, Conical, 0.6Mm; Tip / Nozzle Width Metcal - 71AC1555 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.6Mm; Tip / Nozzle Width Metcal
71AC1555
Tip, Soldering Iron, Conical, 0.6Mm; Tip / Nozzle Width Metcal 71AC1555
TIP, SOLDERING IRON, CONICAL, 0.6MM; Tip / Nozzle Width:0.6mm; Tip / Nozzle Style:Conical; For Use With:Metcal MFR-H1-SC Soldering & Rework Hand-Piece; Product Range:MFR System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.6MM; Tip / Nozzle Width:0.6mm; Tip / Nozzle Style:Conical; For Use With:Metcal MFR-H1-SC Soldering & Rework Hand-Piece; Product Range:MFR System Series; SVHC:No SVHC (27-Jun-2018); Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Conical Tip SFP-CNL06 - Conical Tip - 0.59 in Tip Length - 0.02 in Tip Width - METCAL SFP-CNL06 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Conical Tip SFP-CNL06 - Conical Tip - 0.59 in Tip Length - 0.02 in Tip Width
METCAL SFP-CNL06
Metcal Smartheat Conical Tip SFP-CNL06 - Conical Tip - 0.59 in Tip Length - 0.02 in Tip Width METCAL SFP-CNL06
The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.59 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.59 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFP-CNL06-ND 71AC1555 METCAL SFP-CNL06
Product Name Soldering, Desoldering, Rework Products Tip, Soldering Iron, Conical, 0.6Mm; Tip / Nozzle Width Metcal Metcal Smartheat Conical Tip SFP-CNL06 - Conical Tip - 0.59 in Tip Length - 0.02 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering, Desoldering, Rework Products - 5358-AC-BBP-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 20 kHz - AGM20-3000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details