OK International Soldering, Desoldering, Rework Products SFP-CH15

Description
SFP SOLDERING CARTRIDGE, CHISEL,
Request a Quote Datasheet
Description
SFP SOLDERING CARTRIDGE, CHISEL,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFP-CH15-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-CH15-ND
Soldering, Desoldering, Rework Products 5358-SFP-CH15-ND
SFP SOLDERING CARTRIDGE, CHISEL,

SFP SOLDERING CARTRIDGE, CHISEL,

Buy Now Datasheet
Soldering Iron Tips - 6124354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124354
Soldering Iron Tips 6124354
Chisel cartridge 30deg 1.5mm

Chisel cartridge 30deg 1.5mm

Supplier's Site
Metcal Smartheat Chisel Tip SFP-CH15 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width - METCAL SFP-CH15 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Chisel Tip SFP-CH15 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width
METCAL SFP-CH15
Metcal Smartheat Chisel Tip SFP-CH15 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width METCAL SFP-CH15
The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.39 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.39 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now
Tip Cartridge, Solder, 30+ Chisel, 1.5Mm; Tip / Nozzle Width Metcal - 66K6714 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30+ Chisel, 1.5Mm; Tip / Nozzle Width Metcal
66K6714
Tip Cartridge, Solder, 30+ Chisel, 1.5Mm; Tip / Nozzle Width Metcal 66K6714
TIP CARTRIDGE, SOLDER, 30+ CHISEL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.39"; Tip / Nozzle Thickness:0.06" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30+ CHISEL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.39"; Tip / Nozzle Thickness:0.06" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, 30 Chisel, 1.5 Mm Rohs Compliant Metcal - 31M0388 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30 Chisel, 1.5 Mm Rohs Compliant Metcal
31M0388
Soldering Iron Tip, 30 Chisel, 1.5 Mm Rohs Compliant Metcal 31M0388
Soldering Iron Tip, 30 Chisel, 1.5 mm RoHS Compliant: Yes

Soldering Iron Tip, 30 Chisel, 1.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFP-CH15-ND 6124354 METCAL SFP-CH15 66K6714
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Metcal Smartheat Chisel Tip SFP-CH15 - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width Tip Cartridge, Solder, 30+ Chisel, 1.5Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Generator 70 kHz - AGM70-100P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details