OK International Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal PTTC-805

Description
TWEEZER CARTRIDGE, SOLDERING, BLADE 16MM; Tip / Nozzle Width:16mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes
Datasheet
Description
TWEEZER CARTRIDGE, SOLDERING, BLADE 16MM; Tip / Nozzle Width:16mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal - 40P1980 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal
40P1980
Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal 40P1980
TWEEZER CARTRIDGE, SOLDERING, BLADE 16MM; Tip / Nozzle Width:16mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes

TWEEZER CARTRIDGE, SOLDERING, BLADE 16MM; Tip / Nozzle Width:16mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip / Nozzle Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Tweezer Cartridge PTTC-805 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick - METCAL PTTC-805 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-805 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick
METCAL PTTC-805
Metcal Smartheat Tweezer Cartridge PTTC-805 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick METCAL PTTC-805
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 16 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 16 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 40P1980 METCAL PTTC-805
Product Name Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal Metcal Smartheat Tweezer Cartridge PTTC-805 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 159289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Height Sensor Has a Stainless Steel Ball Transfer that is Particularly Useful to Maintain Contact on Curved Surfaces or Vertical Applications - GK-190-602 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details