OK International Tip Cartridge, Solder, Drag Knife 4.83Mm; Tip / Nozzle Width Metcal SMTC-0161

Description
TIP CARTRIDGE, SOLDER, DRAG KNIFE 4.83MM; Tip / Nozzle Width:4.83mm; Tip / Nozzle Style:Knife; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:16.51mm RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, DRAG KNIFE 4.83MM; Tip / Nozzle Width:4.83mm; Tip / Nozzle Style:Knife; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:16.51mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, Drag Knife 4.83Mm; Tip / Nozzle Width Metcal - 76K2369 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Drag Knife 4.83Mm; Tip / Nozzle Width Metcal
76K2369
Tip Cartridge, Solder, Drag Knife 4.83Mm; Tip / Nozzle Width Metcal 76K2369
TIP CARTRIDGE, SOLDER, DRAG KNIFE 4.83MM; Tip / Nozzle Width:4.83mm; Tip / Nozzle Style:Knife; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:16.51mm RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, DRAG KNIFE 4.83MM; Tip / Nozzle Width:4.83mm; Tip / Nozzle Style:Knife; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:16.51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-0161 - Knife Tip - 0.65 in Tip Length - 0.19 in Tip Width - SMTC-0161 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-0161 - Knife Tip - 0.65 in Tip Length - 0.19 in Tip Width
SMTC-0161
Metcal Smartheat Rework Cartridge SMTC-0161 - Knife Tip - 0.65 in Tip Length - 0.19 in Tip Width SMTC-0161
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.19 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600 (Thin)

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.19 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600 (Thin)

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 76K2369 SMTC-0161
Product Name Tip Cartridge, Solder, Drag Knife 4.83Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-0161 - Knife Tip - 0.65 in Tip Length - 0.19 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512648 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details