SFP REWORK CARTRIDGE, HOOF, 1.5
TIP CARTRIDGE, SOLDER, DRAG HOOF, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Drag Hoof; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.65"; Tip / Nozzle Thickness:0.06" RoHS Compliant: Yes
Soldering Iron Tip, 15 Hoof, 1.5 mm RoHS Compliant: Yes
The Metcal Smartheat hoof tip is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.65 in and thickness of. This hoof tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 6124405 | 5358-SFP-DRH15-ND | 66K6724 | SFP-DRH15 |
| Product Name | Soldering Iron Tips | Soldering, Desoldering, Rework Products | Tip Cartridge, Solder, Drag Hoof, 1.5Mm; Tip / Nozzle Width Metcal | Metcal Smartheat Hoof Tip SFP-DRH15 - Hoof Tip - 0.65 in Tip Length - 0.06 in Tip Width |
| Equipment Type | Gun / Iron |