Apex Tool Group, LLC Soldering, Desoldering, Rework Products PL100

Description
TIP PRECISION ELEC .05
Request a Quote Datasheet
Description
TIP PRECISION ELEC .05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - PL100-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
PL100-ND
Soldering, Desoldering, Rework Products PL100-ND
TIP PRECISION ELEC .05

TIP PRECISION ELEC .05

Buy Now Datasheet
Weller Conical Tip PL100 - Conical Tip - 0.45 in Tip Length - 0.05 in Tip Width - 0.12 in Thick - 037103-03672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Conical Tip PL100 - Conical Tip - 0.45 in Tip Length - 0.05 in Tip Width - 0.12 in Thick
037103-03672
Weller Conical Tip PL100 - Conical Tip - 0.45 in Tip Length - 0.05 in Tip Width - 0.12 in Thick 037103-03672
The Weller conical tip is sold 1 pack per case and is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.45 in and thickness of 0.12 in. This conical tip is designed to work with DI Series Soldering Iron, Standard Series Soldering Iron.

The Weller conical tip is sold 1 pack per case and is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.45 in and thickness of 0.12 in. This conical tip is designed to work with DI Series Soldering Iron, Standard Series Soldering Iron.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PL100-ND 037103-03672
Product Name Soldering, Desoldering, Rework Products Weller Conical Tip PL100 - Conical Tip - 0.45 in Tip Length - 0.05 in Tip Width - 0.12 in Thick
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 2024502 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 35 kHz - ADG35-600P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details