OK International Metcal Smartheat Rework Cartridge SMTC-010 - Tunnel Tip - 0.375 x 0.52 in Tip Width SMTC-010

Description
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.52 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
Datasheet
Description
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.52 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Rework Cartridge SMTC-010 - Tunnel Tip - 0.375 x 0.52 in Tip Width - SMTC-010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-010 - Tunnel Tip - 0.375 x 0.52 in Tip Width
SMTC-010
Metcal Smartheat Rework Cartridge SMTC-010 - Tunnel Tip - 0.375 x 0.52 in Tip Width SMTC-010
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.52 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.52 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tip Cartridge, Soldering, Tunnel, 9.53Mm; Tip / Nozzle Width Metcal - 76K2365 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Tunnel, 9.53Mm; Tip / Nozzle Width Metcal
76K2365
Tip Cartridge, Soldering, Tunnel, 9.53Mm; Tip / Nozzle Width Metcal 76K2365
TIP CARTRIDGE, SOLDERING, TUNNEL, 9.53MM; Tip / Nozzle Width:9.53mm; Tip / Nozzle Style:Tunnel; For Use With:SOIC-20 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, TUNNEL, 9.53MM; Tip / Nozzle Width:9.53mm; Tip / Nozzle Style:Tunnel; For Use With:SOIC-20 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number SMTC-010 76K2365
Product Name Metcal Smartheat Rework Cartridge SMTC-010 - Tunnel Tip - 0.375 x 0.52 in Tip Width Tip Cartridge, Soldering, Tunnel, 9.53Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2498660 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details