OK International Soldering, Desoldering, Rework Products SFV-CN05A

Description
SOLDERING TIP, CONICAL, 0.5 MM (
Request a Quote
Description
SOLDERING TIP, CONICAL, 0.5 MM (
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metcal conical long soldering tip, with a width of 0.5mm, is designed for precision soldering applications. It is compatible with the PS-800E soldering system and features a length of 18.2mm. This tip is suitable for detailed work, making it ideal for tasks that require fine soldering. The product is RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable and precise soldering tip for intricate projects may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Metcal conical long soldering tip, with a width of 0.5mm, is designed for precision soldering applications. It is compatible with the PS-800E soldering system and features a length of 18.2mm. This tip is suitable for detailed work, making it ideal for tasks that require fine soldering. The product is RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable and precise soldering tip for intricate projects may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SFV-CN05A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFV-CN05A-ND
Soldering, Desoldering, Rework Products 5358-SFV-CN05A-ND
SOLDERING TIP, CONICAL, 0.5 MM (

SOLDERING TIP, CONICAL, 0.5 MM (

Buy Now Datasheet
Soldering Iron Tips - 420946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
420946
Soldering Iron Tips 420946
OKI Solder Tip SFV-CN05A FinePoint 0.5mm

OKI Solder Tip SFV-CN05A FinePoint 0.5mm

Supplier's Site
Tip, Soldering, Conical, Long, 0.5Mm; Tip / Nozzle Width Metcal - 50M7841 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Conical, Long, 0.5Mm; Tip / Nozzle Width Metcal
50M7841
Tip, Soldering, Conical, Long, 0.5Mm; Tip / Nozzle Width Metcal 50M7841
TIP, SOLDERING, CONICAL, LONG, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:PS-800E System; Product Range:-; Tip / Nozzle Length:18.2mm RoHS Compliant: Yes

TIP, SOLDERING, CONICAL, LONG, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:PS-800E System; Product Range:-; Tip / Nozzle Length:18.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip SFV-CN05A - Conical Tip - 0.72 in Tip Length - 0.016 in Tip Width - SFV-CN05A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SFV-CN05A - Conical Tip - 0.72 in Tip Length - 0.016 in Tip Width
SFV-CN05A
Metcal Smartheat Soldering Tip SFV-CN05A - Conical Tip - 0.72 in Tip Length - 0.016 in Tip Width SFV-CN05A
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.72 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.72 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SFV-CN05A-ND 420946 50M7841 SFV-CN05A
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip, Soldering, Conical, Long, 0.5Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Tip SFV-CN05A - Conical Tip - 0.72 in Tip Length - 0.016 in Tip Width
Equipment Type Tip Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Solder Pastes - 159289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - ADG20-3000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details