OK International OKi SMTC-113 PLCC-52 Quad Solder Tip 12.7 mm x 12.7 mm SMTC-113

Description
OKi Metcal SMTC-113 Quad Tip Soldering Cartridge is used with MX Series Soldering & Rework MX-RM3E and MX-H1-AV Hand-pieces for conduction rework of surface mount components. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 12.7 mm.
Request a Quote Datasheet
Description
OKi Metcal SMTC-113 Quad Tip Soldering Cartridge is used with MX Series Soldering & Rework MX-RM3E and MX-H1-AV Hand-pieces for conduction rework of surface mount components. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 12.7 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-113 PLCC-52 Quad Solder Tip 12.7 mm x 12.7 mm - SMTC-113 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-113 PLCC-52 Quad Solder Tip 12.7 mm x 12.7 mm
SMTC-113
OKi SMTC-113 PLCC-52 Quad Solder Tip 12.7 mm x 12.7 mm SMTC-113
OKi Metcal SMTC-113 Quad Tip Soldering Cartridge is used with MX Series Soldering & Rework MX-RM3E and MX-H1-AV Hand-pieces for conduction rework of surface mount components. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 12.7 mm.

OKi Metcal SMTC-113 Quad Tip Soldering Cartridge is used with MX Series Soldering & Rework MX-RM3E and MX-H1-AV Hand-pieces for conduction rework of surface mount components. It is used for removal of four-sided devices such as PLCC and QFP. The 700 Series is standard for most applications. 12.7 mm.

Supplier's Site
Metcal Smartheat Rework Cartridge SMTC-113 - Quad Tip - 0.5 x 0.5 in Tip Width - SMTC-113 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-113 - Quad Tip - 0.5 x 0.5 in Tip Width
SMTC-113
Metcal Smartheat Rework Cartridge SMTC-113 - Quad Tip - 0.5 x 0.5 in Tip Width SMTC-113
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.5 x 0.5 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.5 x 0.5 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Soldering, Quad, 12.7Mm; Tip / Nozzle Width Metcal - 76K2385 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Quad, 12.7Mm; Tip / Nozzle Width Metcal
76K2385
Tip Cartridge, Soldering, Quad, 12.7Mm; Tip / Nozzle Width Metcal 76K2385
TIP CARTRIDGE, SOLDERING, QUAD, 12.7MM; Tip / Nozzle Width:12.7mm; Tip / Nozzle Style:Quad; For Use With:PLCC-28 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, QUAD, 12.7MM; Tip / Nozzle Width:12.7mm; Tip / Nozzle Style:Quad; For Use With:PLCC-28 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number SMTC-113 SMTC-113 76K2385
Product Name OKi SMTC-113 PLCC-52 Quad Solder Tip 12.7 mm x 12.7 mm Metcal Smartheat Rework Cartridge SMTC-113 - Quad Tip - 0.5 x 0.5 in Tip Width Tip Cartridge, Soldering, Quad, 12.7Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1372296 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details