TIP CARTRIDGE, DESOLDER, BLADE, 10.41MM; Tip / Nozzle Width:10.41mm; Tip / Nozzle Style:Blade; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:0.41" RoHS Compliant: Yes
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.4 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 21H9292 | SMTC-560 |
| Product Name | Tip Cartridge, Desolder, Blade, 10.41Mm; Tip / Nozzle Width Metcal | Metcal Smartheat Rework Cartridge SMTC-560 - Blade Tip - 0.36 in Tip Length - 0.4 in Tip Width - 0.02 in Thick |
| Process Capability | Soldering Stations, Irons & Accessories |