OK International Tools, Tips Soldering; Tip / Nozzle Width Metcal SMTC-112

Description
Tools, Tips Soldering; Tip / Nozzle Width:10.16mm; Tip / Nozzle Style:Quad; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
Tools, Tips Soldering; Tip / Nozzle Width:10.16mm; Tip / Nozzle Style:Quad; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Tips Soldering; Tip / Nozzle Width Metcal - 83F2246 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Tips Soldering; Tip / Nozzle Width Metcal
83F2246
Tools, Tips Soldering; Tip / Nozzle Width Metcal 83F2246
Tools, Tips Soldering; Tip / Nozzle Width:10.16mm; Tip / Nozzle Style:Quad; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Tools, Tips Soldering; Tip / Nozzle Width:10.16mm; Tip / Nozzle Style:Quad; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-112 - Quad Tip - 0.33 x 0.33 in Tip Width - SMTC-112 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-112 - Quad Tip - 0.33 x 0.33 in Tip Width
SMTC-112
Metcal Smartheat Rework Cartridge SMTC-112 - Quad Tip - 0.33 x 0.33 in Tip Width SMTC-112
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.33 x 0.33 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece, PLCC-20 SMT. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.33 x 0.33 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece, PLCC-20 SMT. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 83F2246 SMTC-112
Product Name Tools, Tips Soldering; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-112 - Quad Tip - 0.33 x 0.33 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024549 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engine Driven Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Thinline Weld Head - 90ADT - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details