OK International Soldering, Desoldering, Rework Products PTTC-708B

Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet
Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-PTTC-708B-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-PTTC-708B-ND
Soldering, Desoldering, Rework Products 5358-PTTC-708B-ND
PTTC SOLDER TWEEZER CARTRIDGE, B

PTTC SOLDER TWEEZER CARTRIDGE, B

Buy Now Datasheet
Soldering Tip, Blade, 3.5Mm; Tip / Nozzle Width Metcal - 46P8392 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Blade, 3.5Mm; Tip / Nozzle Width Metcal
46P8392
Soldering Tip, Blade, 3.5Mm; Tip / Nozzle Width Metcal 46P8392
SOLDERING TIP, BLADE, 3.5MM; Tip / Nozzle Width:3.5mm; Tip / Nozzle Style:Blade; For Use With:MX-5000 Systems and MX-PTZ Precision Tweezers Hand Pieces; Product Range:PTTC-7xx Series RoHS Compliant: Yes

SOLDERING TIP, BLADE, 3.5MM; Tip / Nozzle Width:3.5mm; Tip / Nozzle Style:Blade; For Use With:MX-5000 Systems and MX-PTZ Precision Tweezers Hand Pieces; Product Range:PTTC-7xx Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Tweezer Cartridge PTTC-708B - Blade Tip - 0.48 in Tip Length - 0.14 in Tip Width - METCAL PTTC-708B - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-708B - Blade Tip - 0.48 in Tip Length - 0.14 in Tip Width
METCAL PTTC-708B
Metcal Smartheat Tweezer Cartridge PTTC-708B - Blade Tip - 0.48 in Tip Length - 0.14 in Tip Width METCAL PTTC-708B
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.14 in, length of 0.48 in and thickness of. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.14 in, length of 0.48 in and thickness of. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-PTTC-708B-ND 46P8392 METCAL PTTC-708B
Product Name Soldering, Desoldering, Rework Products Soldering Tip, Blade, 3.5Mm; Tip / Nozzle Width Metcal Metcal Smartheat Tweezer Cartridge PTTC-708B - Blade Tip - 0.48 in Tip Length - 0.14 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024506 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Hand Welding Unit 35 kHz - HG35-3 15m Cable - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details