OK International Metcal Smartheat Rework Cartridge RFP-BL3 - Blade Tip - 0.36 in Tip Length - 0.87 in Tip Width - 0.02 in Thick RFP-BL3

Description
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.87 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.
Datasheet
Description
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.87 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Rework Cartridge RFP-BL3 - Blade Tip - 0.36 in Tip Length - 0.87 in Tip Width - 0.02 in Thick - METCAL RFP-BL3 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge RFP-BL3 - Blade Tip - 0.36 in Tip Length - 0.87 in Tip Width - 0.02 in Thick
METCAL RFP-BL3
Metcal Smartheat Rework Cartridge RFP-BL3 - Blade Tip - 0.36 in Tip Length - 0.87 in Tip Width - 0.02 in Thick METCAL RFP-BL3
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.87 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.87 in, length of 0.36 in and thickness of 0.02 in. This rework cartridge is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now
Rework Cartridge, Solder, Blade, 22.1Mm; Tip / Nozzle Width Metcal - 66K6705 - Newark, An Avnet Company
Chicago, IL, United States
Rework Cartridge, Solder, Blade, 22.1Mm; Tip / Nozzle Width Metcal
66K6705
Rework Cartridge, Solder, Blade, 22.1Mm; Tip / Nozzle Width Metcal 66K6705
REWORK CARTRIDGE, SOLDER, BLADE, 22.1MM; Tip / Nozzle Width:22.1mm; Tip / Nozzle Style:Blade; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:RFP Series; Tip / Nozzle Length:9.14mm; Tip / Nozzle Thickness:0.02" RoHS Compliant: Yes

REWORK CARTRIDGE, SOLDER, BLADE, 22.1MM; Tip / Nozzle Width:22.1mm; Tip / Nozzle Style:Blade; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:RFP Series; Tip / Nozzle Length:9.14mm; Tip / Nozzle Thickness:0.02" RoHS Compliant: Yes

Supplier's Site Datasheet
Tip, Soldering Iron, Blade, 22.1Mm; Tip / Nozzle Width Metcal - 71AC1550 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Blade, 22.1Mm; Tip / Nozzle Width Metcal
71AC1550
Tip, Soldering Iron, Blade, 22.1Mm; Tip / Nozzle Width Metcal 71AC1550
TIP, SOLDERING IRON, BLADE, 22.1MM; Tip / Nozzle Width:22.1mm; Tip / Nozzle Style:Blade; For Use With:Metcal MFR-H1-SC & MFR-H1-SC2 Soldering & Rework Hand-Pieces; Product Range:MFR System Series; SVHC:No SVHC (27-Jun-2018); Tip / RoHS Compliant: Yes

TIP, SOLDERING IRON, BLADE, 22.1MM; Tip / Nozzle Width:22.1mm; Tip / Nozzle Style:Blade; For Use With:Metcal MFR-H1-SC & MFR-H1-SC2 Soldering & Rework Hand-Pieces; Product Range:MFR System Series; SVHC:No SVHC (27-Jun-2018); Tip / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number METCAL RFP-BL3 66K6705
Product Name Metcal Smartheat Rework Cartridge RFP-BL3 - Blade Tip - 0.36 in Tip Length - 0.87 in Tip Width - 0.02 in Thick Rework Cartridge, Solder, Blade, 22.1Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024509 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details