OK International Soldering Iron Tip, 45 Knife, 5 Mm Rohs Compliant Metcal SCV-DRK50

Description
Soldering Iron Tip, 45 Knife, 5 mm RoHS Compliant: Yes
Datasheet
Description
Soldering Iron Tip, 45 Knife, 5 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, 45 Knife, 5 Mm Rohs Compliant Metcal - 19X2495 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 45 Knife, 5 Mm Rohs Compliant Metcal
19X2495
Soldering Iron Tip, 45 Knife, 5 Mm Rohs Compliant Metcal 19X2495
Soldering Iron Tip, 45 Knife, 5 mm RoHS Compliant: Yes

Soldering Iron Tip, 45 Knife, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip SCV-DRK50 - Knife Tip - 0.55 in Tip Length - 0.2 in Tip Width - 0.095 in Thick - METCAL SCV-DRK50 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SCV-DRK50 - Knife Tip - 0.55 in Tip Length - 0.2 in Tip Width - 0.095 in Thick
METCAL SCV-DRK50
Metcal Smartheat Soldering Tip SCV-DRK50 - Knife Tip - 0.55 in Tip Length - 0.2 in Tip Width - 0.095 in Thick METCAL SCV-DRK50
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.55 in and thickness of 0.095 in. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.55 in and thickness of 0.095 in. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 19X2495 METCAL SCV-DRK50
Product Name Soldering Iron Tip, 45 Knife, 5 Mm Rohs Compliant Metcal Metcal Smartheat Soldering Tip SCV-DRK50 - Knife Tip - 0.55 in Tip Length - 0.2 in Tip Width - 0.095 in Thick
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631931 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details