Apex Tool Group, LLC Soldering, Desoldering, Rework Products PTM8

Description
"TIP LONG SCREWDRIVER 1/8"" 800F"
Request a Quote Datasheet
Description
"TIP LONG SCREWDRIVER 1/8"" 800F"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - PTM8-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
PTM8-ND
Soldering, Desoldering, Rework Products PTM8-ND
"TIP LONG SCREWDRIVER 1/8"" 800F"

"TIP LONG SCREWDRIVER 1/8"" 800F"

Buy Now Datasheet
Weller Screwdriver Tip PTM8 - Screwdriver Tip - 1 in Tip Length - 0.125 in Tip Width - 0.037 in Thick - 037103-47354 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weller Screwdriver Tip PTM8 - Screwdriver Tip - 1 in Tip Length - 0.125 in Tip Width - 0.037 in Thick
037103-47354
Weller Screwdriver Tip PTM8 - Screwdriver Tip - 1 in Tip Length - 0.125 in Tip Width - 0.037 in Thick 037103-47354
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.125 in, length of 1 in and thickness of 0.037 in. This screwdriver tip is designed to work with TC201 - Soldering Iron. Additional, and potentially important, information was collected about this product: Product Description: Long Screwdriver, 800 F

The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.125 in, length of 1 in and thickness of 0.037 in. This screwdriver tip is designed to work with TC201 - Soldering Iron. Additional, and potentially important, information was collected about this product: Product Description: Long Screwdriver, 800 F

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PTM8-ND 037103-47354
Product Name Soldering, Desoldering, Rework Products Weller Screwdriver Tip PTM8 - Screwdriver Tip - 1 in Tip Length - 0.125 in Tip Width - 0.037 in Thick
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024545 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
CON-O Contour Saddle Cutter - CON-3303 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
View Details