OK International Tip, Soldering, 30+ Chisel, 1.78Mm; Tip / Nozzle Width Metcal PHT-750335

Description
TIP, SOLDERING, 30+ CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, 30+ CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, 30+ Chisel, 1.78Mm; Tip / Nozzle Width Metcal - 69K0172 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, 30+ Chisel, 1.78Mm; Tip / Nozzle Width Metcal
69K0172
Tip, Soldering, 30+ Chisel, 1.78Mm; Tip / Nozzle Width Metcal 69K0172
TIP, SOLDERING, 30+ CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes

TIP, SOLDERING, 30+ CHISEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.394" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, 30 Chisel, 1.78 Mm Rohs Compliant Metcal - 14J6251 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30 Chisel, 1.78 Mm Rohs Compliant Metcal
14J6251
Soldering Iron Tip, 30 Chisel, 1.78 Mm Rohs Compliant Metcal 14J6251
Soldering Iron Tip, 30 Chisel, 1.78 mm RoHS Compliant: NA

Soldering Iron Tip, 30 Chisel, 1.78 mm RoHS Compliant: NA

Supplier's Site
Metcal Smartheat Soldering Tip PHT-750335 - Chisel Tip - 0.394 in Tip Length - 0.07 in Tip Width - PHT-750335 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip PHT-750335 - Chisel Tip - 0.394 in Tip Length - 0.07 in Tip Width
PHT-750335
Metcal Smartheat Soldering Tip PHT-750335 - Chisel Tip - 0.394 in Tip Length - 0.07 in Tip Width PHT-750335
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.394 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 750

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.07 in, length of 0.394 in and thickness of. This soldering tip is designed to work with PS-800 - Soldering System, PS-800E - Soldering System, PS-900 - Soldering System, PS-CA1 - Coil Assembly. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 750

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 69K0172 PHT-750335
Product Name Tip, Soldering, 30+ Chisel, 1.78Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Tip PHT-750335 - Chisel Tip - 0.394 in Tip Length - 0.07 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094706 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details