OK International Tip Cartridge, Soldering, Slot, 1.73Mm; Tip / Nozzle Width Metcal SMTC-005

Description
TIP CARTRIDGE, SOLDERING, SLOT, 1.73MM; Tip / Nozzle Width:1.73mm; Tip / Nozzle Style:Slotted; For Use With:SOT-23 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, SLOT, 1.73MM; Tip / Nozzle Width:1.73mm; Tip / Nozzle Style:Slotted; For Use With:SOT-23 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Slot, 1.73Mm; Tip / Nozzle Width Metcal - 91F5888 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Slot, 1.73Mm; Tip / Nozzle Width Metcal
91F5888
Tip Cartridge, Soldering, Slot, 1.73Mm; Tip / Nozzle Width Metcal 91F5888
TIP CARTRIDGE, SOLDERING, SLOT, 1.73MM; Tip / Nozzle Width:1.73mm; Tip / Nozzle Style:Slotted; For Use With:SOT-23 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, SLOT, 1.73MM; Tip / Nozzle Width:1.73mm; Tip / Nozzle Style:Slotted; For Use With:SOT-23 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-005 - Slot Tip - 0.068 x 0.1 in Tip Width - SMTC-005 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-005 - Slot Tip - 0.068 x 0.1 in Tip Width
SMTC-005
Metcal Smartheat Rework Cartridge SMTC-005 - Slot Tip - 0.068 x 0.1 in Tip Width SMTC-005
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.068 x 0.1 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.068 x 0.1 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 91F5888 SMTC-005
Product Name Tip Cartridge, Soldering, Slot, 1.73Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-005 - Slot Tip - 0.068 x 0.1 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 4795904 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details