OK International Soldering, Desoldering, Rework Products SCV-CH10

Description
TIP, CHISEL, 1MM, (0.039IN)
Request a Quote
Description
TIP, CHISEL, 1MM, (0.039IN)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, Chisel, 1 mm (part number 19X2482) is designed for use with various Metcal soldering systems, including PS-900, MFR-1120, MFR-2220, and MFR-2222, as well as compatible hand-pieces and coil assemblies. This tip features a chisel shape with a 1 mm tip size, making it suitable for precision soldering tasks. It is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The dimensions of the tip are optimized for effective heat transfer and soldering performance. This product is ideal for engineers seeking a reliable and compatible soldering tip for their Metcal systems.

Datasheet Summary
Powered by GS/AI

The Soldering Iron Tip, Chisel, 1 mm (part number 19X2482) is designed for use with various Metcal soldering systems, including PS-900, MFR-1120, MFR-2220, and MFR-2222, as well as compatible hand-pieces and coil assemblies. This tip features a chisel shape with a 1 mm tip size, making it suitable for precision soldering tasks. It is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The dimensions of the tip are optimized for effective heat transfer and soldering performance. This product is ideal for engineers seeking a reliable and compatible soldering tip for their Metcal systems.

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SCV-CH10-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SCV-CH10-ND
Soldering, Desoldering, Rework Products 5358-SCV-CH10-ND
TIP, CHISEL, 1MM, (0.039IN)

TIP, CHISEL, 1MM, (0.039IN)

Buy Now Datasheet
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal - 19X2482 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal
19X2482
Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal 19X2482
Soldering Iron Tip, Chisel, 1 mm RoHS Compliant: Yes

Soldering Iron Tip, Chisel, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Tip SCV-CH10 - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width - METCAL SCV-CH10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Tip SCV-CH10 - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width
METCAL SCV-CH10
Metcal Smartheat Soldering Tip SCV-CH10 - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width METCAL SCV-CH10
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.43 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.43 in and thickness of. This soldering tip is designed to work with MFR-1120 - Soldering System, MFR-2220 - Soldering System, MFR-2222 - Soldering System, MFR-CA2 - Coil Assembly, MFR-H2-ST - Handpiece, PS-900 - Soldering System, PS-CA3 - Coil Assembly, PS-HC3 - Soldering Handpiece.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SCV-CH10-ND 19X2482 METCAL SCV-CH10
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tip, Chisel, 1 Mm Rohs Compliant Metcal Metcal Smartheat Soldering Tip SCV-CH10 - Chisel Tip - 0.43 in Tip Length - 0.04 in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering, Desoldering, Rework Products - 5358-MFT-6CH9006-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
Output 675 F (357 C)
View Details
Generator 35 kHz - ADG35-600P-230-N0-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details