OK International Soldering Iron Tips PTTC-705

Description
Metcal Tweezer Cartridge Blade 15.75mm
Request a Quote Datasheet
Description
Metcal Tweezer Cartridge Blade 15.75mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 6750736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6750736
Soldering Iron Tips 6750736
Metcal Tweezer Cartridge Blade 15.75mm

Metcal Tweezer Cartridge Blade 15.75mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-PTTC-705-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-PTTC-705-ND
Soldering, Desoldering, Rework Products 5358-PTTC-705-ND
PTTC SOLDER TWEEZER CARTRIDGE, B

PTTC SOLDER TWEEZER CARTRIDGE, B

Buy Now Datasheet
Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal - 40P1973 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal
40P1973
Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal 40P1973
TWEEZER CARTRIDGE, SOLDERING, BLADE 16MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip Temperature:700°F RoHS Compliant: Yes

TWEEZER CARTRIDGE, SOLDERING, BLADE 16MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece; Tip Temperature:700°F RoHS Compliant: Yes

Supplier's Site
Tip, Tweezer, Blade, 15.75Mm; Tip / Nozzle Width Metcal - 99AC0512 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Tweezer, Blade, 15.75Mm; Tip / Nozzle Width Metcal
99AC0512
Tip, Tweezer, Blade, 15.75Mm; Tip / Nozzle Width Metcal 99AC0512
TIP, TWEEZER, BLADE, 15.75MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H4-PTZ, MX-PTZ Precicion Tweezer, RoHS Compliant: Yes

TIP, TWEEZER, BLADE, 15.75MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-5200, CV-500 Connection Validation System, MX-5200, MX-5000, MX-500 Soldering Station, CV-H4-PTZ, MX-PTZ Precicion Tweezer, RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Tweezer Cartridge PTTC-705 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick - METCAL PTTC-705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-705 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick
METCAL PTTC-705
Metcal Smartheat Tweezer Cartridge PTTC-705 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick METCAL PTTC-705
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 16 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 16 mm, length of 12.7 mm and thickness of 0.7 mm. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6750736 5358-PTTC-705-ND 40P1973 METCAL PTTC-705
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tweezer Cartridge, Soldering, Blade 16Mm; Tip / Nozzle Width Metcal Metcal Smartheat Tweezer Cartridge PTTC-705 - Blade Tip - 12.7 mm Tip Length - 16 mm Tip Width - 0.7 mm Thick
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244132 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Programmable Hand Held Convection Tool - HCT-1000 - Metcal
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
4 suppliers
Generator 20 kHz - ADG20-2000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details