OK International Tip Cartridge, Solder, Drag Hoof, 3.3Mm; Tip / Nozzle Width Metcal SMTC-0147

Description
TIP CARTRIDGE, SOLDER, DRAG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:Hoof; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:17.78mm RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, DRAG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:Hoof; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:17.78mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, Drag Hoof, 3.3Mm; Tip / Nozzle Width Metcal - 76K2368 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Drag Hoof, 3.3Mm; Tip / Nozzle Width Metcal
76K2368
Tip Cartridge, Solder, Drag Hoof, 3.3Mm; Tip / Nozzle Width Metcal 76K2368
TIP CARTRIDGE, SOLDER, DRAG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:Hoof; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:17.78mm RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, DRAG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:Hoof; For Use With:MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series; Tip / Nozzle Length:17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-0147 - Hoof Tip - 0.7 in Tip Length - 0.13 in Tip Width - SMTC-0147 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-0147 - Hoof Tip - 0.7 in Tip Length - 0.13 in Tip Width
SMTC-0147
Metcal Smartheat Rework Cartridge SMTC-0147 - Hoof Tip - 0.7 in Tip Length - 0.13 in Tip Width SMTC-0147
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.13 in, length of 0.7 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.13 in, length of 0.7 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 76K2368 SMTC-0147
Product Name Tip Cartridge, Solder, Drag Hoof, 3.3Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-0147 - Hoof Tip - 0.7 in Tip Length - 0.13 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 120 amps
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details