SFP SOLDERING CARTRIDGE, CHISEL,
TIP CARTRIDGE, SOLDERING, 30+ CHISEL 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:30° Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.4"; Tip / Nozzle Thickness:0.08" RoHS Compliant: Yes
Soldering Iron Tip, 30 Chisel, 2 mm RoHS Compliant: Yes
The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.4 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 6124376 | 5358-SFP-CH20-ND | 66K6715 | SFP-CH20 |
| Product Name | Soldering Iron Tips | Soldering, Desoldering, Rework Products | Tip Cartridge, Soldering, 30+ Chisel 2Mm; Tip / Nozzle Width Metcal | Metcal Smartheat Chisel Tip SFP-CH20 - Chisel Tip - 0.4 in Tip Length - 0.08 in Tip Width |
| Equipment Type | Gun / Iron |