SMTC REWORK CARTRIDGE, KNIFE, TH
TIP CARTRIDGE, SOLDER, DRAG KNIFE 4.83MM; Tip / Nozzle Width:2.03mm; Tip / Nozzle Style:Drag Knife; For Use With:MX Series Soldering Rework Stations; Product Range:SMTC Series; Tip / Nozzle Length:16.51mm RoHS Compliant: Yes
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.19 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700 (Thin)
| DigiKey | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-SMTC-1161-ND | 76K2389 | SMTC-1161 |
| Product Name | Soldering, Desoldering, Rework Products | Tip Cartridge, Solder, Drag Knife 4.83Mm; Tip / Nozzle Width Metcal | Metcal Smartheat Rework Cartridge SMTC-1161 - Knife Tip - 0.65 in Tip Length - 0.19 in Tip Width |
| Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |