OK International Metcal Smartheat Rework Cartridge SMTC-012 - Quad Tip - 0.33 x 0.33 in Tip Width SMTC-012

Description
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.33 x 0.33 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece, PLCC-20 SMT. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
Datasheet
Description
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.33 x 0.33 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece, PLCC-20 SMT. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Rework Cartridge SMTC-012 - Quad Tip - 0.33 x 0.33 in Tip Width - SMTC-012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-012 - Quad Tip - 0.33 x 0.33 in Tip Width
SMTC-012
Metcal Smartheat Rework Cartridge SMTC-012 - Quad Tip - 0.33 x 0.33 in Tip Width SMTC-012
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.33 x 0.33 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece, PLCC-20 SMT. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.33 x 0.33 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece, PLCC-20 SMT. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tools, Tips Soldering; Tip / Nozzle Width Metcal - 91F5898 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Tips Soldering; Tip / Nozzle Width Metcal
91F5898
Tools, Tips Soldering; Tip / Nozzle Width Metcal 91F5898
Tools, Tips Soldering; Tip / Nozzle Width:10.16mm; Tip / Nozzle Style:Quad; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Tools, Tips Soldering; Tip / Nozzle Width:10.16mm; Tip / Nozzle Style:Quad; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number SMTC-012 91F5898
Product Name Metcal Smartheat Rework Cartridge SMTC-012 - Quad Tip - 0.33 x 0.33 in Tip Width Tools, Tips Soldering; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024491 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details