OK International Soldering, Desoldering, Rework Products PTTC-701B

Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet
Description
PTTC SOLDER TWEEZER CARTRIDGE, B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-PTTC-701B-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-PTTC-701B-ND
Soldering, Desoldering, Rework Products 5358-PTTC-701B-ND
PTTC SOLDER TWEEZER CARTRIDGE, B

PTTC SOLDER TWEEZER CARTRIDGE, B

Buy Now Datasheet
Metcal Smartheat Tweezer Cartridge PTTC-701B - Conical Tip - 0.9 in Tip Length - 0.016 in Tip Width - METCAL PTTC-701B - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Tweezer Cartridge PTTC-701B - Conical Tip - 0.9 in Tip Length - 0.016 in Tip Width
METCAL PTTC-701B
Metcal Smartheat Tweezer Cartridge PTTC-701B - Conical Tip - 0.9 in Tip Length - 0.016 in Tip Width METCAL PTTC-701B
The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.9 in and thickness of. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.9 in and thickness of. This tweezer cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-PTZ - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tweezer Cartridge, Solder, Conical 0.4Mm; Tip / Nozzle Width Metcal - 40P1969 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Cartridge, Solder, Conical 0.4Mm; Tip / Nozzle Width Metcal
40P1969
Tweezer Cartridge, Solder, Conical 0.4Mm; Tip / Nozzle Width Metcal 40P1969
TWEEZER CARTRIDGE, SOLDER, CONICAL 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece RoHS Compliant: Yes

TWEEZER CARTRIDGE, SOLDER, CONICAL 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Bent; For Use With:Metcal MX-500SPT Precision Tweezer, Soldering & Rework System, MX-PTZ Precision Tweezer Handpiece RoHS Compliant: Yes

Supplier's Site Datasheet
Tip, Tweezer, Bent, 0.4Mm; Tip / Nozzle Width Metcal - 67R9050 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Tweezer, Bent, 0.4Mm; Tip / Nozzle Width Metcal
67R9050
Tip, Tweezer, Bent, 0.4Mm; Tip / Nozzle Width Metcal 67R9050
TIP, TWEEZER, BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Bent; For Use With:MX-5000 Soldering, Desoldering and Rework Systems; Product Range:-; Tip / Nozzle Length:14.3mm RoHS Compliant: Yes

TIP, TWEEZER, BENT, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Bent; For Use With:MX-5000 Soldering, Desoldering and Rework Systems; Product Range:-; Tip / Nozzle Length:14.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-PTTC-701B-ND METCAL PTTC-701B 40P1969
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Tweezer Cartridge PTTC-701B - Conical Tip - 0.9 in Tip Length - 0.016 in Tip Width Tweezer Cartridge, Solder, Conical 0.4Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 2024499 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 35 kHz - AGM35-400P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details