OK International Soldering Iron Tips SFP-CH50

Description
Chisel cartridge 30deg 5mm
Request a Quote Datasheet
Description
Chisel cartridge 30deg 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 6124382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124382
Soldering Iron Tips 6124382
Chisel cartridge 30deg 5mm

Chisel cartridge 30deg 5mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-SFP-CH50-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SFP-CH50-ND
Soldering, Desoldering, Rework Products 5358-SFP-CH50-ND
SFP SOLDERING CARTRIDGE, CHISEL,

SFP SOLDERING CARTRIDGE, CHISEL,

Buy Now Datasheet
Tip Cartridge, Soldering, 30+ Chisel 5Mm; Tip / Nozzle Width Metcal - 66K6717 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, 30+ Chisel 5Mm; Tip / Nozzle Width Metcal
66K6717
Tip Cartridge, Soldering, 30+ Chisel 5Mm; Tip / Nozzle Width Metcal 66K6717
TIP CARTRIDGE, SOLDERING, 30+ CHISEL 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:30° Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.3"; Tip / Nozzle Thickness:0.2" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, 30+ CHISEL 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:30° Chisel; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:-; Tip / Nozzle Length:0.3"; Tip / Nozzle Thickness:0.2" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, 30 Chisel, 5 Mm Rohs Compliant Metcal - 31M0391 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30 Chisel, 5 Mm Rohs Compliant Metcal
31M0391
Soldering Iron Tip, 30 Chisel, 5 Mm Rohs Compliant Metcal 31M0391
Soldering Iron Tip, 30 Chisel, 5 mm RoHS Compliant: Yes

Soldering Iron Tip, 30 Chisel, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Chisel Tip SFP-CH50 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width - SFP-CH50 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Chisel Tip SFP-CH50 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width
SFP-CH50
Metcal Smartheat Chisel Tip SFP-CH50 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width SFP-CH50
The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.3 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.3 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6124382 5358-SFP-CH50-ND 66K6717 SFP-CH50
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tip Cartridge, Soldering, 30+ Chisel 5Mm; Tip / Nozzle Width Metcal Metcal Smartheat Chisel Tip SFP-CH50 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024500 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering, Desoldering, Rework Products - 5358-900-STC-ND - DigiKey
Specs
Equipment Type Tip
Process Capability Soldering Stations, Irons & Accessories
View Details
Generator 20 kHz - AGM20-2000P-230-B2 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details